Zilog OEM Parts - OEM Parts (T - Z) - ZHX2010ML040THTR ZHX2010ML040THTR

Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106252-ZHX2010ML040 THTR Length: 9.8 mm Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 5.25 V Height: 4 mm Wavelength: 900 nm Width: 4.8 mm Categories: OEM Parts(T-Z) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106252-ZHX2010ML040 THTR Length: 9.8 mm Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 5.25 V Height: 4 mm Wavelength: 900 nm Width: 4.8 mm Categories: OEM Parts(T-Z) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZHX2010ML040THTR - 1106252-ZHX2010ML040THTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZHX2010ML040THTR
1106252-ZHX2010ML040THTR
OEM Parts - OEM Parts (T - Z) - ZHX2010ML040THTR 1106252-ZHX2010ML040THTR
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106252-ZHX2010ML040 THTR Length: 9.8 mm Orientation: Side View Mounting: SMD (SMT) Operating Supply Voltage: 5.25 V Height: 4 mm Wavelength: 900 nm Width: 4.8 mm Categories: OEM Parts(T-Z) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -30 °C

Manufacturer: Zilog
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106252-ZHX2010ML040THTR
Length: 9.8 mm
Orientation: Side View
Mounting: SMD (SMT)
Operating Supply Voltage: 5.25 V
Height: 4 mm
Wavelength: 900 nm
Width: 4.8 mm
Categories: OEM Parts(T-Z)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106252-ZHX2010ML040THTR
Product Name OEM Parts - OEM Parts (T - Z) - ZHX2010ML040THTR
Unlock Full Specs
to access all available technical data