Zilog Sensors, Transducers - IrDA Transceiver Modules ZHX1810MV115TH2090TR

Description
Win Source Part Number: 1106251-ZHX1810MV115 TH2090TR Category: Sensors, Transducers>IrDA Transceiver Modules Package: Cut Tape (CT) Orientation: Side View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Standards: IrPHY 1.4 Link Range, Low Power: 1m Voltage - Supply: 2.4 V ~ 5.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Zilog Other Names: ZHX1810MV115TH209,Q5 028886,ZHX1810MV115T H209-ND,269-4500-1,2 69-4500-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1106251-ZHX1810MV115 TH2090TR Category: Sensors, Transducers>IrDA Transceiver Modules Package: Cut Tape (CT) Orientation: Side View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Standards: IrPHY 1.4 Link Range, Low Power: 1m Voltage - Supply: 2.4 V ~ 5.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Zilog Other Names: ZHX1810MV115TH209,Q5 028886,ZHX1810MV115T H209-ND,269-4500-1,2 69-4500-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - IrDA Transceiver Modules - 1106251-ZHX1810MV115TH2090TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - IrDA Transceiver Modules
1106251-ZHX1810MV115TH2090TR
Sensors, Transducers - IrDA Transceiver Modules 1106251-ZHX1810MV115TH2090TR
Win Source Part Number: 1106251-ZHX1810MV115 TH2090TR Category: Sensors, Transducers>IrDA Transceiver Modules Package: Cut Tape (CT) Orientation: Side View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Standards: IrPHY 1.4 Link Range, Low Power: 1m Voltage - Supply: 2.4 V ~ 5.5 V Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Zilog Other Names: ZHX1810MV115TH209,Q5 028886,ZHX1810MV115T H209-ND,269-4500-1,2 69-4500-2 Product Status: Obsolete

Win Source Part Number: 1106251-ZHX1810MV115TH2090TR
Category: Sensors, Transducers>IrDA Transceiver Modules
Package: Cut Tape (CT)
Orientation: Side View
Standard Package: 2,000
Data Rate: 115.2kbs (SIR)
Size: 9.1mm x 3.8mm x 2.7mm
Standards: IrPHY 1.4
Link Range, Low Power: 1m
Voltage - Supply: 2.4 V ~ 5.5 V
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Zilog
Other Names: ZHX1810MV115TH209,Q5028886,ZHX1810MV115TH209-ND,269-4500-1,269-4500-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1106251-ZHX1810MV115TH2090TR
Product Name Sensors, Transducers - IrDA Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-1388-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
Wireless Module - JN5139-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details