Zilog IrDA Transceiver Modules - ZHX1403MA115THTR ZHX1403MA115THTR

Description
Manufacturer: Zilog Win Source Part Number: 057952-ZHX1403MA115T HTR Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.1μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057952-ZHX1403MA115T HTR Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.1μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - ZHX1403MA115THTR - 057952-ZHX1403MA115THTR - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - ZHX1403MA115THTR
057952-ZHX1403MA115THTR
IrDA Transceiver Modules - ZHX1403MA115THTR 057952-ZHX1403MA115THTR
Manufacturer: Zilog Win Source Part Number: 057952-ZHX1403MA115T HTR Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.1μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Zilog
Win Source Part Number: 057952-ZHX1403MA115THTR
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.3mm x 2.8mm x 1.9mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 0.1μA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 057952-ZHX1403MA115THTR
Product Name IrDA Transceiver Modules - ZHX1403MA115THTR
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details