Zilog IrDA Transceiver Modules - ZHX1403MA115TH2090TR ZHX1403MA115TH2090TR

Description
Manufacturer: Zilog Win Source Part Number: 939983-ZHX1403MA115T H2090TR Series: SIR UltraSlim™ Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Side View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 269-3822-2, ZHX1403MA115T2090-ND , 269-3822-1, ZHX1403MA115T2090
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939983-ZHX1403MA115T H2090TR Series: SIR UltraSlim™ Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Side View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 269-3822-2, ZHX1403MA115T2090-ND , 269-3822-1, ZHX1403MA115T2090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - ZHX1403MA115TH2090TR - 939983-ZHX1403MA115TH2090TR - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - ZHX1403MA115TH2090TR
939983-ZHX1403MA115TH2090TR
IrDA Transceiver Modules - ZHX1403MA115TH2090TR 939983-ZHX1403MA115TH2090TR
Manufacturer: Zilog Win Source Part Number: 939983-ZHX1403MA115T H2090TR Series: SIR UltraSlim™ Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Side View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 269-3822-2, ZHX1403MA115T2090-ND , 269-3822-1, ZHX1403MA115T2090

Manufacturer: Zilog
Win Source Part Number: 939983-ZHX1403MA115TH2090TR
Series: SIR UltraSlim™
Operating Temperature Range: -30°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Side View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 269-3822-2, ZHX1403MA115T2090-ND, 269-3822-1, ZHX1403MA115T2090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 939983-ZHX1403MA115TH2090TR
Product Name IrDA Transceiver Modules - ZHX1403MA115TH2090TR
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transmitters - ATA8742C-PXQW - 862292-ATA8742C-PXQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
5 suppliers