Zilog IrDA Transceiver Modules - ZHX1203MB115TH2090TR ZHX1203MB115TH2090TR

Description
Manufacturer: Zilog Win Source Part Number: 813219-ZHX1203MB115T H2090TR Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Standards: IrPHY 1.4 Part Status: Obsolete (End Of Life) Link Range, Low Power: 20cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 813219-ZHX1203MB115T H2090TR Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Standards: IrPHY 1.4 Part Status: Obsolete (End Of Life) Link Range, Low Power: 20cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - ZHX1203MB115TH2090TR - 813219-ZHX1203MB115TH2090TR - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - ZHX1203MB115TH2090TR
813219-ZHX1203MB115TH2090TR
IrDA Transceiver Modules - ZHX1203MB115TH2090TR 813219-ZHX1203MB115TH2090TR
Manufacturer: Zilog Win Source Part Number: 813219-ZHX1203MB115T H2090TR Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.3mm x 2.8mm x 1.9mm Standards: IrPHY 1.4 Part Status: Obsolete (End Of Life) Link Range, Low Power: 20cm Shutdown: Yes Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 100μA

Manufacturer: Zilog
Win Source Part Number: 813219-ZHX1203MB115TH2090TR
Packaging: Reel
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.3mm x 2.8mm x 1.9mm
Standards: IrPHY 1.4
Part Status: Obsolete (End Of Life)
Link Range, Low Power: 20cm
Shutdown: Yes
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 100μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 813219-ZHX1203MB115TH2090TR
Product Name IrDA Transceiver Modules - ZHX1203MB115TH2090TR
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5-7GHz Wi-Fi 7 Front End Module - QM45508 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 115000 MHz
View Details
RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Wireless Module - JN5121-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details