Zilog Microprocessors Z8S18033VEC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3115-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3115-ND
Microprocessors 269-3115-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18033VEC - 1282845-Z8S18033VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18033VEC
1282845-Z8S18033VEC
Embedded - Embedded - Microprocessors - Z8S18033VEC 1282845-Z8S18033VEC
Manufacturer: Zilog Win Source Part Number: 1282845-Z8S18033VEC Packaging: Tube Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: Z8S180 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282845-Z8S18033VEC
Packaging: Tube
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: Z8S180
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8S18033VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18033VEC
Microprocessors Z8S18033VEC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18033VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18033VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18033VEC
IC MPU Z180 33MHZ 68PLCC

IC MPU Z180 33MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3115-ND 1282845-Z8S18033VEC Z8S18033VEC Z8S18033VEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18033VEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Microprocessors - 150-ATSAMA5D28C-LD1G-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers