Zilog Microprocessors Z8S18033FSG

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8S18033FSG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8S18033FSG-ND
Microprocessors Z8S18033FSG-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18033FSG - 939971-Z8S18033FSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18033FSG
939971-Z8S18033FSG
Embedded - Embedded - Microprocessors - Z8S18033FSG 939971-Z8S18033FSG
Manufacturer: Zilog Win Source Part Number: 939971-Z8S18033FSG Series: Z180 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 33MHz 80-QFP Core Processor: Z8S180 Speed: 33MHz Package: 80-BQFP Package: Tray Family Name: Z8S18033 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939971-Z8S18033FSG
Series: Z180
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 33MHz 80-QFP
Core Processor: Z8S180
Speed: 33MHz
Package: 80-BQFP
Package: Tray
Family Name: Z8S18033
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18033FSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18033FSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18033FSG
IC MPU Z180 33MHZ 80QFP

IC MPU Z180 33MHZ 80QFP

Supplier's Site
IC MPU Z180 33MHZ 80QFP - 899-Z8S18033FSG - Utmel Electronic Limited
Hong Kong, China
IC MPU Z180 33MHZ 80QFP
899-Z8S18033FSG
IC MPU Z180 33MHZ 80QFP 899-Z8S18033FSG
IC MPU Z180 33MHZ 80QFP

IC MPU Z180 33MHZ 80QFP

Supplier's Site
Microprocessors - Z8S18033FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18033FSG
Microprocessors Z8S18033FSG
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8S18033FSG-ND 939971-Z8S18033FSG Z8S18033FSG 899-Z8S18033FSG Z8S18033FSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18033FSG Integrated Circuits (ICs) - Embedded - Microprocessors IC MPU Z180 33MHZ 80QFP Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5V; 5V
Package Type Other; 80-BQFP QFP; Other; 80-QFP QFP QFP; Other; 80-BQFP QFP; Other; 80-BQFP
Pin Count 80 80
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details