Zilog Embedded - Embedded - Microprocessors - Z8S18033FSC00TR Z8S18033FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 135252-Z8S18033FSC00 TR Packaging: Reel - TR Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 33MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 135252-Z8S18033FSC00 TR Packaging: Reel - TR Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 33MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8S18033FSC00TR - 135252-Z8S18033FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18033FSC00TR
135252-Z8S18033FSC00TR
Embedded - Embedded - Microprocessors - Z8S18033FSC00TR 135252-Z8S18033FSC00TR
Manufacturer: Zilog Win Source Part Number: 135252-Z8S18033FSC00 TR Packaging: Reel - TR Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 33MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 135252-Z8S18033FSC00TR
Packaging: Reel - TR
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-QFP
Speed(Frequency): 33MHz
Security Package / Case: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Microprocessors - Z8S18033FSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8S18033FSC00TR-ND
Microprocessors Z8S18033FSC00TR-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet
Microprocessors - Z8S18033FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18033FSC00TR
Microprocessors Z8S18033FSC00TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18033FSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18033FSC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18033FSC00TR
IC MPU Z180 33MHZ 80QFP

IC MPU Z180 33MHZ 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 135252-Z8S18033FSC00TR Z8S18033FSC00TR-ND Z8S18033FSC00TR Z8S18033FSC00TR
Product Name Embedded - Embedded - Microprocessors - Z8S18033FSC00TR Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 80-QFP Other; 80-BQFP QFP; Other; 80-BQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6421BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details