Zilog Embedded - Embedded - Microprocessors - Z8S18020VEC1960TR Z8S18020VEC1960TR

Description
Manufacturer: Zilog Win Source Part Number: 800311-Z8S18020VEC19 60TR Series: Z180 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z8S18020FEC1960; Z8S18020FEG1960; Z8S18020FEC00TR; Z8S18020VEC1960; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800311-Z8S18020VEC19 60TR Series: Z180 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z8S18020FEC1960; Z8S18020FEG1960; Z8S18020FEC00TR; Z8S18020VEC1960; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8S18020VEC1960TR - 800311-Z8S18020VEC1960TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18020VEC1960TR
800311-Z8S18020VEC1960TR
Embedded - Embedded - Microprocessors - Z8S18020VEC1960TR 800311-Z8S18020VEC1960TR
Manufacturer: Zilog Win Source Part Number: 800311-Z8S18020VEC19 60TR Series: Z180 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z8S18020FEC1960; Z8S18020FEG1960; Z8S18020FEC00TR; Z8S18020VEC1960; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 800311-Z8S18020VEC1960TR
Series: Z180
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8S18020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z8S18020FEC1960; Z8S18020FEG1960; Z8S18020FEC00TR; Z8S18020VEC1960;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microprocessors - Z8S18020VEC1960TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18020VEC1960TR
Microprocessors Z8S18020VEC1960TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800311-Z8S18020VEC1960TR Z8S18020VEC1960TR
Product Name Embedded - Embedded - Microprocessors - Z8S18020VEC1960TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA714BEGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details