Zilog Embedded - Embedded - Microprocessors - Z8S18020VEC Z8S18020VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282842-Z8S18020VEC Packaging: Tube Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: Z8S180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282842-Z8S18020VEC Packaging: Tube Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: Z8S180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8S18020VEC - 1282842-Z8S18020VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18020VEC
1282842-Z8S18020VEC
Embedded - Embedded - Microprocessors - Z8S18020VEC 1282842-Z8S18020VEC
Manufacturer: Zilog Win Source Part Number: 1282842-Z8S18020VEC Packaging: Tube Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: Z8S180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282842-Z8S18020VEC
Packaging: Tube
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: Z8S180
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 269-3109-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3109-ND
Microprocessors 269-3109-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18020VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18020VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18020VEC
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site
Microprocessors - Z8S18020VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18020VEC
Microprocessors Z8S18020VEC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282842-Z8S18020VEC 269-3109-ND Z8S18020VEC Z8S18020VEC
Product Name Embedded - Embedded - Microprocessors - Z8S18020VEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z8S180 Z8S180 Z8S180
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Microprocessors - AM5706BCBDDS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 877 (2M Cache, 1.40 GHz) - 877 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details