Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 64-DIP
IC MPU Z180 20MHZ 64DIP
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 64-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 269-3108-ND | Z8S18020PSC1960 | Z8S18020PSC1960 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z8S180 | Z8S180 | Z8S180 |
| Supply Voltage | 5V | ||
| Package Type | DIP; Other; "64-DIP (0.750"", 19.05mm)" | DIP; Other; 64-DIP (0.750\", 19.05mm) |