Zilog Microprocessors Z8S18020FEG

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4299-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4299-ND
Microprocessors 269-4299-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18020FEG - 800310-Z8S18020FEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18020FEG
800310-Z8S18020FEG
Embedded - Embedded - Microprocessors - Z8S18020FEG 800310-Z8S18020FEG
Manufacturer: Zilog Win Source Part Number: 800310-Z8S18020FEG Series: Z180 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 80-BQFP Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S180 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QFP Alternative Parts (Cross-Reference): Z8S18020FEC00TR; Z8S18020FEC; Z8S18033FEC00TR; Z8S18020FSC00TR; Introduction Date: February 25, 1997 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 800310-Z8S18020FEG
Series: Z180
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 80-BQFP
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8S180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-QFP
Alternative Parts (Cross-Reference): Z8S18020FEC00TR; Z8S18020FEC; Z8S18033FEC00TR; Z8S18020FSC00TR;
Introduction Date: February 25, 1997
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8S18020FEG
Microprocessors - MPU Z8S18020FEG
Microprocessors - MPU 20MHz STATIC Z180 XT

Microprocessors - MPU 20MHz STATIC Z180 XT

Buy Now Datasheet
Microprocessors - Z8S18020FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18020FEG
Microprocessors Z8S18020FEG
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18020FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18020FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18020FEG
IC MPU Z180 20MHZ 80QFP

IC MPU Z180 20MHZ 80QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4299-ND 800310-Z8S18020FEG Z8S18020FEG Z8S18020FEG Z8S18020FEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18020FEG Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type Other; 80-BQFP QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details