Zilog Embedded - Embedded - Microprocessors - Z8S18010VSG00TR Z8S18010VSG00TR

Description
Manufacturer: Zilog Win Source Part Number: 939970-Z8S18010VSG00 TR Series: Z180 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23) Core Processor: Z8S180 Speed: 10MHz Package: Reel - TR Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 939970-Z8S18010VSG00 TR Series: Z180 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23) Core Processor: Z8S180 Speed: 10MHz Package: Reel - TR Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8S18010VSG00TR - 939970-Z8S18010VSG00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18010VSG00TR
939970-Z8S18010VSG00TR
Embedded - Embedded - Microprocessors - Z8S18010VSG00TR 939970-Z8S18010VSG00TR
Manufacturer: Zilog Win Source Part Number: 939970-Z8S18010VSG00 TR Series: Z180 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23) Core Processor: Z8S180 Speed: 10MHz Package: Reel - TR Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 939970-Z8S18010VSG00TR
Series: Z180
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23)
Core Processor: Z8S180
Speed: 10MHz
Package: Reel - TR
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8S18010VSG00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18010VSG00TR
Microprocessors Z8S18010VSG00TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23)

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23)

Buy Now
Microprocessors - Z8S18010VSG00TR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8S18010VSG00TR
Microprocessors Z8S18010VSG00TR
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18010VSG00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18010VSG00TR
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939970-Z8S18010VSG00TR Z8S18010VSG00TR Z8S18010VSG00TR Z8S18010VSG00TR
Product Name Embedded - Embedded - Microprocessors - Z8S18010VSG00TR Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC (24.23x24.23) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EE80C186XL-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details