The Z8PE003HZ010EC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 10 MHz operating speed and 1 KB of one-time programmable (OTP) EPROM memory. It includes 64 bytes of general-purpose RAM and supports all instructions executing in a single 1 µs instruction cycle. The microcontroller is equipped with six vectored interrupts, six addressing modes, and 14 programmable I/O pins, divided into two ports for flexible configuration. Additional features include an on-chip oscillator that can accept various external clock sources, a voltage brown-out/power-on reset function, and multiple power reduction modes for low power consumption. The device operates within a voltage range of 3.0V to 5.5V at temperatures from 0°C to 70°C, and 4.5V to 5.5V at extended temperatures of -40°C to 105°C. The Z8PE003 is available in 20-pin SSOP packaging, making it suitable for compact applications requiring efficient I/O capabilities and reliable performance.
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8PE003HZ010EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 10 MHz |
| RAM | 0.0640 KB |