Manufacturer: Zilog
Win Source Part Number: 144831-Z8L18220ASC
Packaging: Tray
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Speed(Frequency): 20MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 90
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
IC MPU ZIP 20MHZ 100VQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 144831-Z8L18220ASC | Z8L18220ASC-ND | Z8L18220ASC | Z8L18220ASC |
| Product Name | Embedded - Embedded - Microprocessors - Z8L18220ASC | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 3.3V | 3.3V | ||
| Package Type | QFP; Other; 100-VQFP (14x14) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |