Zilog Embedded - Embedded - Microprocessors - Z8L18220AEC Z8L18220AEC

Description
Manufacturer: Zilog Win Source Part Number: 129344-Z8L18220AEC Packaging: Tray Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 129344-Z8L18220AEC Packaging: Tray Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8L18220AEC - 129344-Z8L18220AEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8L18220AEC
129344-Z8L18220AEC
Embedded - Embedded - Microprocessors - Z8L18220AEC 129344-Z8L18220AEC
Manufacturer: Zilog Win Source Part Number: 129344-Z8L18220AEC Packaging: Tray Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Zilog
Win Source Part Number: 129344-Z8L18220AEC
Packaging: Tray
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-VQFP (14x14)
Speed(Frequency): 20MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microprocessors - Z8L18220AEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8L18220AEC
Microprocessors Z8L18220AEC
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8L18220AEC
Microprocessors - MPU Z8L18220AEC
Microprocessors - MPU 20 MHZ STATIC

Microprocessors - MPU 20 MHZ STATIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 129344-Z8L18220AEC Z8L18220AEC Z8L18220AEC
Product Name Embedded - Embedded - Microprocessors - Z8L18220AEC Microprocessors Microprocessors - MPU
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 3.3V
Package Type QFP; Other; 100-VQFP (14x14) QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details