Zilog Embedded - Embedded - Microprocessors - Z8L18020VSC Z8L18020VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282837-Z8L18020VSC Packaging: Tube Core Processor: Z8L180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: Z8L180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282837-Z8L18020VSC Packaging: Tube Core Processor: Z8L180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: Z8L180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8L18020VSC - 1282837-Z8L18020VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8L18020VSC
1282837-Z8L18020VSC
Embedded - Embedded - Microprocessors - Z8L18020VSC 1282837-Z8L18020VSC
Manufacturer: Zilog Win Source Part Number: 1282837-Z8L18020VSC Packaging: Tube Core Processor: Z8L180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: Z8L180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282837-Z8L18020VSC
Packaging: Tube
Core Processor: Z8L180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: Z8L180
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8L18020VSC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8L18020VSC-ND
Microprocessors Z8L18020VSC-ND
Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Microprocessors - Z8L18020VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8L18020VSC
Microprocessors Z8L18020VSC
Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8L18020VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8L18020VSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8L18020VSC
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282837-Z8L18020VSC Z8L18020VSC-ND Z8L18020VSC Z8L18020VSC
Product Name Embedded - Embedded - Microprocessors - Z8L18020VSC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family Z8L180 Z8L180 Z8L180
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details