Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP
IC MPU Z180 20MHZ 80QFP
Z8L180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 80-QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | Z8L18020FSC00TR-ND | Z8L18020FSC00TR | Z8L18020FSC00TR |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z8L180 | Z8L180 | Z8L180 |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 80-BQFP | QFP | QFP; Other; 80-BQFP |