eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 80LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F6482AT024XK2246 | Z8F6482AT024XK2246 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 3.75 KB | 3.75 KB |
| I/O Ports | 67 |