Zilog Microcontrollers Z8F6401VN020SC

Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQCC44
Request a Quote
Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQCC44
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F6401VN020SC is an 8-bit microcontroller from the Z8 Encore! series by Quarktwin Technology Ltd. It features 64KB of Flash memory and 4KB of RAM, operating at a maximum speed of 20 MHz. The device is designed for standard temperature applications, with an operating temperature range from 0°C to +70°C, and requires a supply voltage between 3.0V and 3.6V. This microcontroller includes a 10-bit analog-to-digital converter, multiple UART interfaces, and supports I²C and SPI communication protocols. It also features a variety of timers and an interrupt controller, making it suitable for a wide range of embedded applications. The Z8F6401VN020SC is available in a PLCC-44 package, which may be advantageous for specific design requirements.

Datasheet Summary
Powered by GS/AI

The Z8F6401VN020SC is an 8-bit microcontroller from the Z8 Encore! series by Quarktwin Technology Ltd. It features 64KB of Flash memory and 4KB of RAM, operating at a maximum speed of 20 MHz. The device is designed for standard temperature applications, with an operating temperature range from 0°C to +70°C, and requires a supply voltage between 3.0V and 3.6V. This microcontroller includes a 10-bit analog-to-digital converter, multiple UART interfaces, and supports I²C and SPI communication protocols. It also features a variety of timers and an interrupt controller, making it suitable for a wide range of embedded applications. The Z8F6401VN020SC is available in a PLCC-44 package, which may be advantageous for specific design requirements.

Suppliers

Company
Product
Description
Supplier Links
 - Z8F6401VN020SC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQCC44

Supplier's Site Datasheet
Microcontrollers - Z8F6401VN020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6401VN020SC
Microcontrollers Z8F6401VN020SC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F6401VN020SC Z8F6401VN020SC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash
Package Type Other; LDCC44 Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers