Zilog Microcontrollers Z8F6401PM020SC

Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Z8F6401PM020SC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - 269-3149-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3149-ND
Microcontrollers 269-3149-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6401PM020SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6401PM020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6401PM020SC
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Microcontrollers - Z8F6401PM020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6401PM020SC
Microcontrollers Z8F6401PM020SC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F6401PM020SC 269-3149-ND Z8F6401PM020SC Z8F6401PM020SC
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type CDIP; Other; DIP40 CDIP; Other; "40-DIP (0.620"", 15.75mm)" CDIP; Other; 40-DIP (0.620\", 15.75mm) CDIP; Other; 40-DIP (0.620\", 15.75mm)
Clock Speed 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers