Zilog Microcontrollers Z8F6401PM020EC

Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote
Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F6401PM020EC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 64KB of Flash memory and a maximum operating speed of 20 MHz. It is designed for extended temperature ranges, operating between -40°C to +105°C, and requires a supply voltage of 3.0 to 3.6V. The microcontroller includes a 10-bit analog-to-digital converter, multiple UARTs, I²C, and SPI interfaces, making it suitable for a variety of applications that require efficient data processing and communication. Additionally, it supports general-purpose I/O and has built-in timers and an interrupt controller, enhancing its versatility in embedded systems. The Z8F6401PM020EC is available in a PDIP-40 package, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The Z8F6401PM020EC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 64KB of Flash memory and a maximum operating speed of 20 MHz. It is designed for extended temperature ranges, operating between -40°C to +105°C, and requires a supply voltage of 3.0 to 3.6V. The microcontroller includes a 10-bit analog-to-digital converter, multiple UARTs, I²C, and SPI interfaces, making it suitable for a variety of applications that require efficient data processing and communication. Additionally, it supports general-purpose I/O and has built-in timers and an interrupt controller, enhancing its versatility in embedded systems. The Z8F6401PM020EC is available in a PDIP-40 package, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
 - Z8F6401PM020EC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - Z8F6401PM020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6401PM020EC
Microcontrollers Z8F6401PM020EC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F6401PM020EC Z8F6401PM020EC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash
Package Type CDIP; Other; DIP40 CDIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details