The Z8F6401AN020EC00TR is a member of the Z8 Encore! microcontroller family featuring a 64KB Flash program memory, 4KB RAM, a 10-bit analog-to-digital converter, multiple timers, UART, I2C, and SPI interfaces. It operates at up to 20MHz with a 3.0V to 3.6V supply voltage and 5V-tolerant inputs, and supports operating temperatures from -40°C to +105°C. The device is packaged in a 44-pin Low-Profile Quad Flat Package (LQFP) measuring 10mm x 10mm. It meets RoHS compliance and is qualified to AEC-Q200 standards.
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F6401AN020EC00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 4 KB |