Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP64
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 64LQFP
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F4802AR020SC | 269-3145-ND | Z8F4802AR020SC | Z8F4802AR020SC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP64 | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |