eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-QFN (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F3281QN024XK |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 24 MHz |