IC MCU 8BIT 32KB FLASH 68PLCC
Z8 Z8 Encore! XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F3222VS020AG | Z8F3222VS020AG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 2 KB | 2 KB |
| ROM Type | Flash; FLASH |