eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 64LQFP
IC MCU 8BIT 32KB FLASH 64LQFP
8-bit Microcontrollers - MCU 32K FLASH ENHANCED 2K RAM 2 UARTS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4261-ND | Z8F3222AR020SG | Z8F3222AR020SG | Z8F3222AR020SG | Z8F3222AR020SG |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |