Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 40DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F2401PM020SC | 269-3133-ND | Z8F2401PM020SC | Z8F2401PM020SC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | CDIP; Other; DIP40 | CDIP; Other; "40-DIP (0.620"", 15.75mm)" | CDIP; Other; 40-DIP (0.620\", 15.75mm) | CDIP; Other; 40-DIP (0.620\", 15.75mm) |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |