Zilog Microcontrollers Z8F1601PM020EC

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3194-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3194-ND
Microcontrollers 269-3194-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
 - Z8F1601PM020EC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F1601PM020EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F1601PM020EC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F1601PM020EC
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site
Microcontrollers - Z8F1601PM020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F1601PM020EC
Microcontrollers Z8F1601PM020EC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3194-ND Z8F1601PM020EC Z8F1601PM020EC Z8F1601PM020EC
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details