The Z8F083ASH020EG is an 8-bit microcontroller from the Z8 Encore! F083A Series, featuring 8 KB of Flash memory and 256 bytes of RAM. It operates at a maximum frequency of 20 MHz and includes 7 analog-to-digital converter (ADC) channels. The device is packaged in a 20-pin SOIC format and is rated for standard temperature operation ranging from 0°C to 70°C. This microcontroller is suitable for a variety of applications requiring moderate processing power and memory capacity. It is important to note that this product is not authorized for use in life support systems.
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
8-bit Microcontrollers - MCU 8K 2.15 mS ADC NVDS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4556-5-ND | Z8F083ASH020EG | Z8F083ASH020EG | Z8F083ASH020EG |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB |