The Z8F0823PB005EC is an 8-bit microcontroller from the Z8 Encore! XP series by Quarktwin Technology Ltd. It features 8 KB of Flash memory and is capable of operating at a frequency of 5 MHz. The microcontroller includes a 10-bit analog-to-digital converter and is available in an 8-pin PDIP package. It is designed for standard temperature applications, with an operating range of 0 °C to 70 °C. The device is suitable for various embedded applications where moderate processing power and memory capacity are required.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0823PB005EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 5 MHz |
| RAM | 1 KB |