The Z8F0823HH005EG2156 is part of the Z8 Encore! XP® F0823 Series of microcontrollers from Quarktwin Technology Ltd. It features an 8-bit eZ8 CPU core operating at a speed of 5 MHz. The device includes 8 KB of Flash memory and 1 KB of register RAM, making it suitable for applications requiring moderate processing power and memory capacity. This microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes two 16-bit timers with PWM capabilities. It also features a full-duplex UART for serial communication, which is compliant with IrDA standards, allowing for infrared data transmission. The on-chip precision oscillator provides clock frequencies of either 5 MHz or 32 kHz, eliminating the need for external components. The Z8F0823HH005EG2156 operates within a voltage range of 2.7 V to 3.6 V and is available in various package options, including 20-pin SSOP. It is designed for a temperature range of 0 °C to +70 °C, with an extended version available for -40 °C to +105 °C. The device also includes features such as a watchdog timer, voltage brownout protection, and an on-chip debugger, enhancing its reliability and ease of development.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 7CH 10BIT ADC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4931-5-ND | Z8F0823HH005EG2156 | Z8F0823HH005EG2156 | Z8F0823HH005EG2156 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |