The Z8F0822PJ020SC is an 8-bit microcontroller from the Z8 Encore! XP series, featuring 8 KB of FLASH memory and a 10-bit analog-to-digital converter. It operates at a maximum frequency of 20 MHz and is available in a PDIP 28-pin package. The device is designed for standard temperature applications, with an operating range of 0 °C to 70 °C. It is important to note that this microcontroller is not authorized for use in life support devices or systems. The Z8F0822PJ020SC is suitable for various embedded applications requiring moderate processing power and memory capacity.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 28DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3235-ND | Z8F0822PJ020SC | Z8F0822PJ020SC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |
| Bits | Other; A/D 5x10b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 8 KB |