eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 28-PDIP
IC MCU 8BIT 8KB FLASH 28DIP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 28-PDIP
8-bit Microcontrollers - MCU 8K FLASH 1K RAM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0813PJ005SG2156-ND | Z8F0813PJ005SG2156 | Z8F0813PJ005SG2156 | Z8F0813PJ005SG2156 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH |