eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 28SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4182-ND | Z8F0813HJ005EG | Z8F0813HJ005EG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz |
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 8 KB | ||
| ROM Type | Flash | Flash; FLASH |