8-bit Microcontrollers - MCU 4K 2.15 mS ADC NVDS
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 4KB FLASH 28QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F043AQJ020EG | Z8F043AQJ020EG | Z8F043AQJ020EG |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | |
| I/O Ports | 23 |