eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F043APJ020EG |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 20 MHz |
| RAM | 0.2560 KB |