eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 128B NVDS ADC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP
IC MCU 8BIT 4KB FLASH 28SSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F042AHJ020EG2156-ND | Z8F042AHJ020EG2156 | Z8F042AHJ020EG2156 | Z8F042AHJ020EG2156 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 4 KB |