The Z8F042AHJ020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 4 KB of FLASH memory and a 10-bit analog-to-digital converter. It operates at a maximum frequency of 20 MHz and is available in a 28-pin SSOP package. The device supports a standard temperature range of 0 °C to 70 °C, making it suitable for various general-purpose applications. It includes 128 bytes of RAM and has multiple I/O capabilities, which can be beneficial for projects requiring efficient data processing and control. This microcontroller is not authorized for use in life support applications.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F042AHJ020EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 1 KB |