Zilog Microcontrollers Z8F0423HH005SC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F0423HH005SC is an 8-bit microcontroller based on the eZ8 CPU core with 4 KB of Flash memory and 1 KB of RAM, featuring a 5 MHz operating frequency, a 10-bit analog-to-digital converter, two enhanced 16-bit timers, a UART with IrDA support, an analog comparator, and an on-chip debugger. It is packaged in a 20-pin SSOP and operates over a temperature range of 0°C to 70°C with a supply voltage of 2.7 V to 3.6 V. The device includes 16 general-purpose I/O pins, up to seven 5 V-tolerant inputs, direct LED drive capability on Port C pins with programmable current levels (3 mA to 20 mA), and supports power-on reset, brownout reset, and watchdog timer reset. It meets RoHS compliance for lead-free packaging.

Datasheet Summary
Powered by GS/AI

The Z8F0423HH005SC is an 8-bit microcontroller based on the eZ8 CPU core with 4 KB of Flash memory and 1 KB of RAM, featuring a 5 MHz operating frequency, a 10-bit analog-to-digital converter, two enhanced 16-bit timers, a UART with IrDA support, an analog comparator, and an on-chip debugger. It is packaged in a 20-pin SSOP and operates over a temperature range of 0°C to 70°C with a supply voltage of 2.7 V to 3.6 V. The device includes 16 general-purpose I/O pins, up to seven 5 V-tolerant inputs, direct LED drive capability on Port C pins with programmable current levels (3 mA to 20 mA), and supports power-on reset, brownout reset, and watchdog timer reset. It meets RoHS compliance for lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F0423HH005SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0423HH005SC
Microcontrollers Z8F0423HH005SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number Z8F0423HH005SC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 5 MHz
RAM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products