The Z8F041APB020EG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 4 KB of Flash memory, 1 KB of RAM, and 128 bytes of EEPROM. It operates at a maximum frequency of 20 MHz and is available in an 8-pin PDIP package. The device supports various peripheral functions, including general-purpose input/output, timers, and a watchdog timer. It is designed for standard temperature applications, with an operating range of 0°C to 70°C. This microcontroller is suitable for a variety of embedded applications where compact size and moderate processing power are required.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
8-bit Microcontrollers - MCU 4K Flash 1K RAM 128B EEPROM XTEMP
IC MCU 8BIT 4KB FLASH 8DIP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4124-ND | Z8F041APB020EG | Z8F041APB020EG | Z8F041APB020EG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 4 KB | |||
| ROM Type | Flash | Flash; FLASH |