The Z8F0413HJ005SG2156 is part of the Z8 Encore! XP series of microcontrollers from Quarktwin Technology Ltd., featuring an 8-bit eZ8 CPU core operating at 5 MHz. It supports up to 4 KB of Flash memory and 256 B of RAM, making it suitable for applications requiring moderate processing power and memory. The microcontroller includes up to 8 channels of 10-bit analog-to-digital conversion, two 16-bit timers with PWM capabilities, and a full-duplex UART for serial communication, including IrDA support. This device operates within a voltage range of 2.7 V to 3.6 V and is available in various package options, including 28-pin configurations. It is designed for a temperature range of 0 °C to +70 °C, with additional options for extended temperature ranges. The Z8F0413HJ005SG2156 also features a watchdog timer, an internal precision oscillator, and multiple interrupt levels, enhancing its versatility for embedded applications.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP
IC MCU 8BIT 4KB FLASH 28SSOP
8-bit Microcontrollers - MCU 4K FLASH 1K RAM
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0413HJ005SG2156-ND | Z8F0413HJ005SG2156 | Z8F0413HJ005SG2156 | Z8F0413HJ005SG2156 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 4 KB | |||
| ROM Type | Flash | Flash; FLASH |