The Z8F0413HJ005EC is an 8-bit microcontroller from the Z8 Encore! XP series, featuring 4 KB of Flash memory and 1 KB of RAM. It operates at a maximum frequency of 5 MHz and is available in a 28-pin SSOP package. The device supports a standard temperature range of 0 °C to 70 °C, making it suitable for various general-purpose applications. It is important to note that this microcontroller is not authorized for use in life support devices or systems. The Z8F0413HJ005EC is designed for applications requiring moderate processing power and memory capacity, providing a reliable solution for embedded systems.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0413HJ005EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key |
| Clock Speed | 5 MHz |
| RAM | 1 KB |