The Z8F0412PJ020EC is an 8-bit microcontroller from the Z8 Encore! XP® series, featuring a maximum operating frequency of 20 MHz and 4 KB of FLASH memory. It is designed for standard temperature applications, operating within a range of 0 °C to 70 °C. The microcontroller is packaged in a 28-pin PDIP format, making it suitable for various embedded applications. It includes 1 KB of RAM and supports multiple I/O configurations. This part is ideal for projects requiring a compact and efficient microcontroller solution.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 28DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3210-ND | Z8F0412PJ020EC | Z8F0412PJ020EC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 4 KB | ||
| ROM Type | Flash | Flash; FLASH |