The Z8F022ASH020EG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of FLASH memory and 512 bytes of RAM. It operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter. The microcontroller is available in a 20-pin SOIC package and is suitable for a variety of applications requiring moderate processing power and memory. It is important to note that this product is not authorized for use in life support systems. The operating temperature range for this device is standard, from 0°C to 70°C.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F022ASH020EG |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 0.5120 KB |