eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 8-QFN (5x6)
IC MCU 8BIT 2KB FLASH 8QFN
8-bit Microcontrollers - MCU 2K FLASH 512B RAM 4-CH 10-BIT ADC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 8-QFN (5x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3772-ND | Z8F0223QB005SG | Z8F0223QB005SG | Z8F0223QB005SG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 2 KB |