The Z8F0223HJ005SG2156 is part of the Z8 Encore! XP® F0823 Series of microcontrollers from Quarktwin Technology Ltd. It features an 8-bit eZ8 CPU core operating at 5 MHz, with up to 8 KB of Flash memory and 1 KB of on-chip RAM. The device supports up to 8 channels of 10-bit analog-to-digital conversion and includes two 16-bit timers with PWM capabilities. The microcontroller is equipped with a full-duplex UART for serial communication, which is compliant with IrDA standards, and features a baud rate generator that can also function as a basic timer. Additional functionalities include an on-chip analog comparator, a watchdog timer with an internal RC oscillator, and up to 24 general-purpose I/O pins. The operating voltage range is from 2.7 V to 3.6 V, and the device is available in various package options, including 20-pin and 28-pin configurations. It operates within a temperature range of 0 °C to +70 °C for standard applications and -40 °C to +105 °C for extended applications. The Z8F0223HJ005SG2156 is suitable for applications requiring efficient processing and integrated peripherals in a compact form factor.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 28-SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 28-SSOP
IC MCU 8BIT 2KB FLASH 28SSOP
8-bit Microcontrollers - MCU 2K FLASH 512BRAM 8CH 10BIT ADC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0223HJ005SG2156-ND | Z8F0223HJ005SG2156 | Z8F0223HJ005SG2156 | Z8F0223HJ005SG2156 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 2 KB |