eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
8-bit Microcontrollers - MCU 2K FLASH 512B RAM 64B NVDS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F021ASH020SG2156-ND | Z8F021ASH020SG2156 | Z8F021ASH020SG2156 | Z8F021ASH020SG2156 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 2 KB | |||
| ROM Type | Flash | Flash; FLASH |