The Z8F021APB020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of Flash memory and 512 bytes of RAM. It operates at a maximum frequency of 20 MHz and is available in an 8-pin PDIP package. The device is designed for standard temperature applications, with an operating range of 0 °C to 70 °C. It supports a variety of peripheral functions and has a low power consumption profile, making it suitable for a range of embedded applications. The microcontroller is not authorized for use in life support devices or systems.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3654-ND | Z8F021APB020EC |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 0.5120 KB | 0.5120 KB |
| ROM | 2 KB | |
| ROM Type | Flash |