Zilog Microcontrollers Z8F021AHJ020EC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F021AHJ020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of FLASH memory and 512 bytes of RAM. It operates at a maximum frequency of 20 MHz and is available in a 28-pin SSOP package. The device supports a standard temperature range of 0 °C to 70 °C and has a variety of integrated peripherals, including timers and I/O ports. It is suitable for applications requiring moderate processing power and memory capacity. The microcontroller is not authorized for use in life support devices or systems.

Datasheet Summary
Powered by GS/AI

The Z8F021AHJ020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of FLASH memory and 512 bytes of RAM. It operates at a maximum frequency of 20 MHz and is available in a 28-pin SSOP package. The device supports a standard temperature range of 0 °C to 70 °C and has a variety of integrated peripherals, including timers and I/O ports. It is suitable for applications requiring moderate processing power and memory capacity. The microcontroller is not authorized for use in life support devices or systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F021AHJ020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F021AHJ020EC
Microcontrollers Z8F021AHJ020EC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number Z8F021AHJ020EC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details